The SiT5358 is a 1 MHz to 60 MHz Ultra-precision Super-TCXO with ±50 ppb frequency stability over the temperature range of -40°C to 105°C, housed in a 5.0 mm × 3.2 mm ceramic package. It features factory-programmable
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358ANCFS-33VT-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |