SiTime Corporation Super-TCXOs SiT5358ANCFRA33IQ-50.000000

Description
1 to 60 MHz, ±50 ppb Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±50 ppb Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5358 is a precision MEMS Super-TCXO offering ±50 ppb frequency stability from -40°C to 105°C, with output frequencies from 1 MHz to 60 MHz in 1 Hz steps. It uses DualMEMS® and TurboCompensation® technologies for enhanced stability under environmental stressors and integrates on-chip regulators to eliminate the need for external LDOs. The device is available in a 5.0 mm x 3.2 mm ceramic package and supports LVCMOS or clipped sinewave outputs. The SiT5358ANCFRA33IQ-50.000000 variant is a DCTCXO configuration with I2C digital frequency control, a 3.3 V supply, and a pull range of ±100 ppm. It is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.

Datasheet Summary
Powered by GS/AI

The SiT5358 is a precision MEMS Super-TCXO offering ±50 ppb frequency stability from -40°C to 105°C, with output frequencies from 1 MHz to 60 MHz in 1 Hz steps. It uses DualMEMS® and TurboCompensation® technologies for enhanced stability under environmental stressors and integrates on-chip regulators to eliminate the need for external LDOs. The device is available in a 5.0 mm x 3.2 mm ceramic package and supports LVCMOS or clipped sinewave outputs. The SiT5358ANCFRA33IQ-50.000000 variant is a DCTCXO configuration with I2C digital frequency control, a 3.3 V supply, and a pull range of ±100 ppm. It is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5358ANCFRA33IQ-50.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±50 ppb Super-TCXO

1 to 60 MHz, ±50 ppb Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5358ANCFRA33IQ-50.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 1N3330 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32 kHz TCXOs - SiT1552AI-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0016.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.432000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.32E-4 MHz
Frequency Stability 50 ppm
View Details