The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, designed for high-reliability telecom, networking, and GNSS applications. It features a 5.0 mm x 3.2 mm ceramic package, integrates on-chip power regulators to eliminate the need for an external LDO, and supports LVCMOS or clipped sinewave outputs. The device offers ±3200 ppm digital frequency pull range via I2C interface, with 5 ppt resolution, and operates at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358ANCFR-33E0-48.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 48 MHz |