The SiT5358 is a 1 MHz to 60 MHz, ±50 ppb stability Super-TCXO in a 5.0 mm x 3.2 mm ceramic package, designed for high-reliability telecom, networking, and precision GNSS applications. It features ±1 ppb/°C typical frequency slope, 1.5e-11 ADEV at 10 seconds, and integrates on-chip regulators to eliminate external LDOs. Available in TCXO, VCTCXO, or DCTCXO configurations, it supports LVCMOS or clipped sinewave outputs and operates over -40°C to 105°C with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358ANCFR-30E0-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |