The SiT5358 is a precision MEMS Super-TCXO delivering ±50 ppb frequency stability from -40°C to 105°C, with a frequency range of 1 MHz to 60 MHz in 1 Hz steps. It features a 5.0 mm x 3.2 mm ceramic package, LVCMOS or clipped sinewave output, and on-chip regulators that eliminate the need for an external LDO. Operable at 3.0 V supply voltage, it supports factory-programmable
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358ANCFR-30E0-16.384000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.38 MHz |