The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, housed in a 5.0 mm × 3.2 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for enhanced dynamic stability under vibration, shock, and thermal stress, and integrates on-chip regulators to eliminate the need for an external LDO. This variant is a VCTCXO with a 2.8 V supply, clipped sinewave output, and a pull range of ±10 ppm. It supports LVCMOS or clipped sinewave outputs, is RoHS and REACH compliant, and is designed for telecom, GNSS, and precision timing applications.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358ANCFR-28VT-50.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |