The SiT5358 is an ultra-precision MEMS Super-TCXO offering ±50 ppb frequency stability from -40°C to 105°C, designed for telecom, wireless, networking, and precision GNSS applications. It operates from 1 MHz to 60 MHz with LVCMOS or clipped sinewave output, and is available in a 5.0 mm × 3.2 mm ceramic package. The device integrates on-chip regulators to eliminate the need for external LDOs, and supports digital frequency pulling via I2C with 5 ppt resolution and up to ±3200 ppm pull range. It operates at 2.8 V supply voltage, is RoHS and REACH compliant, and features no activity dips or micro jumps. The part is factory-programmable
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358ANCFR-28N0-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |