The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, housed in a 5.0 mm x 3.2 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for enhanced dynamic stability against vibration, shock, thermal transient, and EMI, with on-chip power regulators eliminating the need for an external LDO. The device supports LVCMOS or clipped sine wave outputs and operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. The SiT5358ANCFR-25E0-25
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358ANCFR-25E0-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |