The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, featuring a 5.0 mm × 3.2 mm ceramic package. It integrates on-chip regulators to eliminate external LDOs and supports LVCMOS or clipped sine wave outputs. The device offers digital frequency control via I2C with up to ±3200 ppm pull range and 5 ppt resolution, powered by 2.5 V, 2.8 V, 3.0 V, or 3.3 V. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and electromagnetic interference.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AN-FS033JU-38.400000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 38.4 MHz |