The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, featuring a 5.0 mm x 3.2 mm ceramic package. It integrates on-chip regulators to eliminate external LDOs and supports LVCMOS or clipped sinewave outputs at 2.8 V supply. The DCTCXO configuration enables digital frequency control via I²C with a pull range up to ±3200 ppm and 5 ppt resolution, and includes software-controlled output enable. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to vibration, shock, and electromagnetic interference.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AN-FS033JT-28.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 28 MHz |