The SiT5358 is a 1 MHz to 60 MHz Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, housed in a 5.0 mm x 3.2 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for enhanced dynamic stability against environmental stressors, on-chip power supply regulators eliminating the need for an external LDO, and LVCMOS or clipped sinewave output. This variant supports a 3.3 V supply voltage and industrial temperature range (-40°C to 85°C) with output enable control.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AN-FS033IT-50.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |