The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, housed in a 5.0 mm x 3.2 mm ceramic package. It features on-chip regulators that eliminate the need for an external LDO, supports LVCMOS or clipped sinewave output, and operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. The VCTCXO configuration allows voltage-controlled frequency tuning with up to ±3200 ppm pull range. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free. This device is designed for high-reliability applications including telecom, precision GNSS, and synchronous Ethernet.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AN-FR-25VT-48.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 48 MHz |