The SiT5358 is an ultra-precision MEMS Super-TCXO offering ±50 ppb frequency stability from -40°C to 105°C, designed for telecom, wireless, networking, industrial, GNSS, and precision timing applications. It features a 5.0 mm × 3.2 mm ceramic package, operates with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and provides LVCMOS or clipped sinewave output. The device integrates on-chip regulators to eliminate external LDOs, resists environmental stressors including vibration and thermal shock, and supports digital frequency pulling via I2C with 5 ppt resolution. It achieves 1.5e-11 ADEV at 10-second averaging and maintains a typical frequency slope of ±1 ppb/°C. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AI-FSG33IT-41.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 41 MHz |