SiTime Corporation Super-TCXOs SiT5358AE-FS-33N0-54.000000

Description
1 to 60 MHz, ±50 ppb Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±50 ppb Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5358AE-FS-33N0-54.000000 is a precision MEMS Super-TCXO offering ±50 ppb frequency stability from -40°C to 105°C with a 54.000000 MHz output frequency, housed in a 5.0 mm × 3.2 mm ceramic package. It operates on a 3.3 V supply, features an LVCMOS output, and uses an I2C interface for digital frequency control with a pull range of ±6.25 ppm. The device integrates on-chip regulators to eliminate the need for an external LDO and provides dynamic stability against vibration, temperature perturbations, and EMI without activity dips or micro jumps. RoHS and REACH compliant, it is designed for high-reliability telecom, wireless, GNSS, and precision timing applications.

Datasheet Summary
Powered by GS/AI

The SiT5358AE-FS-33N0-54.000000 is a precision MEMS Super-TCXO offering ±50 ppb frequency stability from -40°C to 105°C with a 54.000000 MHz output frequency, housed in a 5.0 mm × 3.2 mm ceramic package. It operates on a 3.3 V supply, features an LVCMOS output, and uses an I2C interface for digital frequency control with a pull range of ±6.25 ppm. The device integrates on-chip regulators to eliminate the need for an external LDO and provides dynamic stability against vibration, temperature perturbations, and EMI without activity dips or micro jumps. RoHS and REACH compliant, it is designed for high-reliability telecom, wireless, GNSS, and precision timing applications.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5358AE-FS-33N0-54.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±50 ppb Super-TCXO

1 to 60 MHz, ±50 ppb Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5358AE-FS-33N0-54.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 54 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.042180 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.20E-5 MHz
Frequency Stability 50 ppm
View Details