The SiT5358 is a 1 MHz to 60 MHz ultra-precision MEMS Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, housed in a 5.0 mm x 3.2 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for enhanced dynamic stability against vibration, thermal shock, and electromagnetic interference, and integrates on-chip regulators to eliminate the need for an external LDO. The device supports LVCMOS or clipped sinewave output, operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages, and is RoHS and REACH compliant. This specific variant is configured as a TCXO with a 20.000000 MHz output, non-pullable frequency, and a supply voltage of 3.3 V.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AE-FR-33N0-20.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |