The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability over the temperature range of -40°C to 105°C, designed for high-reliability telecom, networking, and GNSS applications. It is housed in a 5.0 mm x 3.2 mm ceramic package and supports LVCMOS or clipped sinewave outputs. The device includes on-chip regulators to eliminate the need for external LDOs and offers digital frequency control via I2C with 5 ppt resolution and up to ±3200 ppm pull range. It operates from 2.5 V, 2.8 V, 3.0 V, or 3.3 V power supplies and is RoHS and REACH compliant.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358ACCFS033IE-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |