The SiT5358 is a 1 MHz to 60 MHz Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, featuring a 5.0 mm × 3.2 mm ceramic package. It integrates on-chip regulators to eliminate external LDOs and offers DCTCXO configuration with I²C digital frequency control, pull range up to ±3200 ppm, and 5 ppt resolution. Output options include LVCMOS or clipped sinewave, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device supports software-controlled output enable and is RoHS and REACH compliant.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AC-FS033JT-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |