The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO with ±100 ppb frequency stability across temperature, compliant to Telcordia GR-1244-CORE Stratum 3 specifications. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package, features LVCMOS output, and supports 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. On-chip regulators eliminate the need for an external LDO, and the device is RoHS and REACH compliant. The part includes digital frequency control via I2C with 5 ppt resolution and up to ±3200 ppm pull range, and is resistant to vibration, shock, and electromagnetic interference.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AICFQ033IT-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |