The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It features DualMEMS® and TurboCompensation® technologies for enhanced dynamic stability against airflow, vibration, and temperature perturbations, and includes on-chip regulators to eliminate the need for an external LDO. The device operates from -40°C to +105°C, offers LVCMOS or clipped sinewave output, and is available in a 5.0 mm × 3.2 mm package. It supports I2C-based digital frequency control with up to ±3200 ppm pull range and 5 ppt resolution, and is RoHS and REACH compliant. The SiT5356AICFP-30VT-50
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AICFP-30VT-50.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |