The SiT5356 is a 1 MHz to 60 MHz Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, offering ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It features DualMEMS® and TurboCompensation® technologies for high dynamic stability under environmental stressors, operates from -40°C to +105°C, and integrates on-chip regulators to eliminate the need for an external LDO. The part is housed in a 5.0 mm × 3.2 mm package with LVCMOS output, available at 3.0 V supply voltage, and supports digital frequency control via I2C with up to ±3200 ppm pull range and 5 ppt resolution. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AICFP-30E0-12.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 12 MHz |