The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, offering ±100 ppb frequency stability across temperature with a typical frequency slope of ±1 ppb/°C and 1.5e-11 ADEV at 10-second averaging. It operates from -40°C to +105°C, features on-chip regulators to eliminate external LDOs, and supports LVCMOS or clipped sinewave outputs with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. Packaged in a 5.0 mm × 3.2 mm surface-mount case, it resists shock, vibration, and board bending, and includes I²C-based digital frequency control with up to ±3200 ppm pull range and 5 ppt resolution. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5356AI-FN033IT-30.720000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 30.72 MHz |