The SiT5356 is a 1 MHz to 60 MHz precision Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, featuring ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package, with LVCMOS or clipped sinewave output options and integrated power regulators eliminating the need for external LDOs. The device supports a 2.5 V supply voltage and offers digital frequency control via I2C with 5 ppt resolution, up to ±3200 ppm pull range, and no activity dips or micro jumps. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFQ-25VT-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |