SiTime Corporation Oscillators SIT5356AECFP-33VT-10.000000

Description
10MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 10-SMD, No Lead
Request a Quote Datasheet
Description
10MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT5356AECFP-33VT-10.000000-ND - DigiKey
Thief River Falls, MN, United States
10MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 10-SMD, No Lead

10MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT5356AECFP-33VT-10.000000-ND
Product Name Oscillators
Oscillator Type VCTCXO
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS629 Voltage-Controlled Oscillators - SNJ54LS629FK - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Oscillator Crystal - 510AAA25M0000CAG - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers