Texas Instruments Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators NE556NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 1329349-NE556NS Category: Integrated Circuits (ICs)>Clock/Timing>P rogrammable Timers and Oscillators Packaging: Bulk Type: 555 Type, Timer/Oscillator (Dual) Standard Package: 1 Mounting: Surface Mount Frequency: 100kHz Current - Supply: 20 mA Voltage - Supply: 4.5V ~ 16V Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C Case / Package: 14-SOIC (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Other Part Number: 2156-NE556NS,TEXTISN E556NS RoHS Status: Not applicable
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1329349-NE556NS Category: Integrated Circuits (ICs)>Clock/Timing>P rogrammable Timers and Oscillators Packaging: Bulk Type: 555 Type, Timer/Oscillator (Dual) Standard Package: 1 Mounting: Surface Mount Frequency: 100kHz Current - Supply: 20 mA Voltage - Supply: 4.5V ~ 16V Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C Case / Package: 14-SOIC (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Other Part Number: 2156-NE556NS,TEXTISN E556NS RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1329349-NE556NS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1329349-NE556NS
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1329349-NE556NS
Manufacturer: Texas Instruments Win Source Part Number: 1329349-NE556NS Category: Integrated Circuits (ICs)>Clock/Timing>P rogrammable Timers and Oscillators Packaging: Bulk Type: 555 Type, Timer/Oscillator (Dual) Standard Package: 1 Mounting: Surface Mount Frequency: 100kHz Current - Supply: 20 mA Voltage - Supply: 4.5V ~ 16V Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C Case / Package: 14-SOIC (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Other Part Number: 2156-NE556NS,TEXTISN E556NS RoHS Status: Not applicable

Manufacturer: Texas Instruments
Win Source Part Number: 1329349-NE556NS
Category: Integrated Circuits (ICs)>Clock/Timing>Programmable Timers and Oscillators
Packaging: Bulk
Type: 555 Type, Timer/Oscillator (Dual)
Standard Package: 1
Mounting: Surface Mount
Frequency: 100kHz
Current - Supply: 20 mA
Voltage - Supply: 4.5V ~ 16V
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 14-SOIC (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Other Part Number: 2156-NE556NS,TEXTISNE556NS
RoHS Status: Not applicable

Buy Now
Programmable Timers and Oscillators - NE556NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
NE556NS
Programmable Timers and Oscillators NE556NS
555 Type, Timer/Oscillator (Dual) IC 14-SO

555 Type, Timer/Oscillator (Dual) IC 14-SO

Buy Now Datasheet
Programmable Timers and Oscillators - NE556NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
NE556NS
Programmable Timers and Oscillators NE556NS
555 Type, Timer/Oscillator (Dual) IC 100kHz 14-SO

555 Type, Timer/Oscillator (Dual) IC 100kHz 14-SO

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 1329349-NE556NS NE556NS NE556NS
Product Name Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Dual) 555 Type, Timer/Oscillator (Dual) 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC (0.209", 5.30mm Width) Surface Mount; 14-SOIC (0.209\", 5.30mm Width) Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Frequency 0.1000 MHz 0.1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - LMK61E2-I1SIAT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Programmable Oscillators - 510ACB-ABAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details