The MOS-1797-119+ is a surface-mount voltage-controlled oscillator designed for radio applications, operating from 1618 to 1797 MHz. It is packaged in a metal case measuring 0.375" x 0.375" x 0.131" and features low phase noise of -98 dBc/Hz at 10 kHz offset, harmonic suppression of -20 dBc typ., and pushing of 2 MHz/V typ. The device has linear tuning sensitivity of 1.07:1 typ., is RoHS compliant, and operates from -40°C to 85°C with a maximum supply voltage of 7 V and tuning voltage of 6 V.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | MOS-1797-119+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |