The SiT5356 is a precision MEMS Super-TCXO operating from 1 MHz to 60 MHz, compliant with Telcordia GR-1244-CORE Stratum 3 specifications. It features ±100 ppb frequency stability across the -40°C to +105°C temperature range, a typical frequency slope of ±1 ppb/°C, and 1.5e-11 ADEV at 10-second averaging. Built in a 5.0 mm × 3.2 mm package, it supports LVCMOS or clipped sinewave outputs and integrates on-chip regulators to eliminate the need for external LDOs. This variant operates at 3.0 V supply voltage with LVCMOS output and includes digital control via I2C for frequency pulling up to ±3200 ppm with 5 ppt resolution.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFP-30VT-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |