The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It operates from -40°C to +105°C, features on-chip regulators to eliminate external LDOs, and supports LVCMOS or clipped sine wave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. The device is packaged in a 5.0 mm × 3.2 mm surface-mount format and is RoHS and REACH compliant. It is designed for high-reliability telecom, wireless, networking, precision GNSS, and test and measurement applications.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFP-28VT-20.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |