SiTime Corporation Oscillators SIT5356AECFP-28VT-20.000000

Description
20MHz VCTCXO Clipped Sine Wave Oscillator 2.8V 10-SMD, No Lead
Request a Quote Datasheet
Description
20MHz VCTCXO Clipped Sine Wave Oscillator 2.8V 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT5356AECFP-28VT-20.000000-ND - DigiKey
Thief River Falls, MN, United States
20MHz VCTCXO Clipped Sine Wave Oscillator 2.8V 10-SMD, No Lead

20MHz VCTCXO Clipped Sine Wave Oscillator 2.8V 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT5356AECFP-28VT-20.000000-ND
Product Name Oscillators
Oscillator Type VCTCXO
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - NSC810AE-4/883 - Acme Chip Technology Co., Limited
Specs
Oscillator Type Counter/Timer Circuit (CTC)
Frequency 5 MHz
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-200197-MCSO-B8MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillator Crystal - 510ABA25M0000BAG - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers