ECS Inc. International Surface Mount Oscillators ECS-2033-480-BN

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2033-480-BN is a subminiature SMD clock oscillator with a 3.3V supply voltage and a frequency of 48 MHz, housed in a 2.5 x 2.0 mm footprint. It operates over a temperature range of -10 to +70 °C with a frequency stability of ±50 ppm, and consumes 14 to 24 mA of current. The output is CMOS with a 15 pF load, featuring a 45/55% output symmetry and rise/fall times of 10 ns. It includes tri-state control with disable delay of 150 ns and startup time of 10 ms. The device is Pb-free and RoHS compliant, with a ceramic base and metal lid sealing using AuSn.

Datasheet Summary
Powered by GS/AI

The ECS-2033-480-BN is a subminiature SMD clock oscillator with a 3.3V supply voltage and a frequency of 48 MHz, housed in a 2.5 x 2.0 mm footprint. It operates over a temperature range of -10 to +70 °C with a frequency stability of ±50 ppm, and consumes 14 to 24 mA of current. The output is CMOS with a 15 pF load, featuring a 45/55% output symmetry and rise/fall times of 10 ns. It includes tri-state control with disable delay of 150 ns and startup time of 10 ms. The device is Pb-free and RoHS compliant, with a ceramic base and metal lid sealing using AuSn.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2033-480-BN - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2033-480-BN
Surface Mount Oscillators ECS-2033-480-BN
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - XC1438TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1438TR-ND
Oscillators XC1438TR-ND
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1438CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1438CT-ND
Oscillators XC1438CT-ND
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1438DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1438DKR-ND
Oscillators XC1438DKR-ND
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-2033-480-BN XC1438TR-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-38.400-5GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-10.000-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 10 MHz
View Details
3 suppliers
Surface Mount Oscillators - ECS-1618-240-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Oscillators - X120-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details