The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature, operating from -40°C to +105°C. It features a 5.0 mm x 3.2 mm package, LVCMOS output, and operates at 2.8 V supply voltage. On-chip regulators eliminate the need for an external LDO, and it provides digital frequency pulling via I2C with up to ±3200 ppm range and 5 ppt resolution. It meets Telcordia GR-1244-CORE standards, is RoHS and REACH compliant, and has no activity dips or micro jumps.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFP-28N0-50.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |