SiTime Corporation Super-TCXOs SiT5356AECFP-28N0-12.000000

Description
1 to 60 MHz, Stratum 3 Super-TCXO
Request a Quote
Description
1 to 60 MHz, Stratum 3 Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5356 is a 1 MHz to 60 MHz Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, featuring ±100 ppb frequency stability across temperature, a typical frequency slope of ±1 ppb/°C, and 1.5e-11 ADEV at 10 seconds. It operates from -40°C to +105°C in a 5.0 mm x 3.2 mm package with LVCMOS output, supports 2.8 V supply voltage, and includes on-chip regulators to eliminate the need for an external LDO. The device is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.

Datasheet Summary
Powered by GS/AI

The SiT5356 is a 1 MHz to 60 MHz Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, featuring ±100 ppb frequency stability across temperature, a typical frequency slope of ±1 ppb/°C, and 1.5e-11 ADEV at 10 seconds. It operates from -40°C to +105°C in a 5.0 mm x 3.2 mm package with LVCMOS output, supports 2.8 V supply voltage, and includes on-chip regulators to eliminate the need for an external LDO. The device is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5356AECFP-28N0-12.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, Stratum 3 Super-TCXO

1 to 60 MHz, Stratum 3 Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5356AECFP-28N0-12.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.750000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.50E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SIT1552AI-JE-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details