The SiT5356 is a precision MEMS Super-TCXO offering 1 MHz to 60 MHz output frequencies with ±100 ppb frequency stability across temperature, compliant to Telcordia GR-1244-CORE Stratum 3 specifications. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package, features LVCMOS output, and includes on-chip regulators to eliminate the need for an external LDO. The device supports a 2.5 V supply voltage and is RoHS and REACH compliant.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFP-25VT-50.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |