The SiT5356 is a precision MEMS Super-TCXO operating from 1 MHz to 60 MHz, compliant with Telcordia GR-1244-CORE Stratum 3 specifications. It features ±100 ppb frequency stability across temperature, a typical frequency slope of ±1 ppb/°C, and 1.5e-11 ADEV at 10 seconds averaging. Available in a 5.0 mm x 3.2 mm package, it supports LVCMOS or clipped sinewave outputs and operates from -40°C to +105°C. The device integrates on-chip regulators to eliminate the need for external LDOs and offers digital frequency pulling via I2C with up to ±3200 ppm range and 5 ppt resolution. It is RoHS and REACH compliant, and Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFP-25VT-30.720000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 30.72 MHz |