The SiT5356 is a 1 MHz to 60 MHz precision Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, featuring a 5.0 mm x 3.2 mm package and offering ±100 ppb frequency stability across operating temperatures from -40°C to +105°C. It supports LVCMOS or clipped sinewave outputs, operates on 2.5 V, 2.8 V, 3.0 V, or 3.3 V supplies, and integrates on-chip regulators to eliminate the need for external LDOs. The device provides digital frequency control via I2C with 5 ppt resolution and a pull range up to ±3200 ppm, while maintaining no activity dips or micro jumps and high resistance to vibration, shock, and electromagnetic interference. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFP-25N0-16.368000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.37 MHz |