The SiT5356 is a 1 MHz to 60 MHz MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, housed in a 5.0 mm × 3.2 mm package. It delivers ±100 ppb frequency stability across the operating temperature range of -40°C to +105°C, with a typical frequency slope of ±1 ppb/°C and 1.5e-11 ADEV at 10 seconds. The device supports LVCMOS or clipped sinewave outputs, operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and integrates on-chip regulators to eliminate the need for an external LDO. It features digital frequency control via I2C with up to ±3200 ppm pull range and 5 ppt resolution, and is RoHS and REACH compliant. The part number SiT5356AECFN-33E0-12
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFN-33E0-12.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 12 MHz |