The SiT5356 is a 1 MHz to 60 MHz precision Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, designed for high-reliability telecom and networking applications. It operates over -40°C to +105°C with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. The device features a 5.0 mm x 3.2 mm package, LVCMOS output, and operates on 3.0 V supply voltage. On-chip regulators eliminate the need for external LDOs, and it supports digital frequency pulling via I²C with up to ±3200 ppm range and 5 ppt resolution. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFN-30VT-20.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |