The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It operates from -40°C to +105°C in a 5.0 mm x 3.2 mm package and integrates on-chip regulators to eliminate external LDOs. Available in TCXO, VCTCXO, and DCTCXO configurations, it supports LVCMOS or clipped sinewave outputs and supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The DCTCXO variant includes I²C digital frequency control with up to ±3200 ppm pull range and 5 ppt resolution. It meets Telcordia GR-1244-CORE standards, is RoHS and REACH compliant, and is resistant to vibration, shock, and electromagnetic interference.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AE-FP-33VT-16.368000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.37 MHz |