The SiT5356 is a 1 MHz to 60 MHz precision Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, housed in a 5.0 mm x 3.2 mm package. It offers ±100 ppb frequency stability across temperature, a typical frequency slope of ±1 ppb/°C, and 1.5e-11 Allan deviation at 10 seconds. Operating from -40°C to +105°C, it features on-chip regulators to eliminate external LDOs and supports LVCMOS or clipped sine wave outputs. The device includes digital frequency control via I2C with up to ±3200 ppm pull range and 5 ppt resolution, and is rated for 3.3 V supply voltage. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resilient to shock, vibration, and board bending.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AE-FP-33E0-24.553500 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 24.55 MHz |