The SiT5356 is a precision MEMS Super-TCXO operating from 1 MHz to 60 MHz with ±100 ppb frequency stability across temperature, designed for telecom, networking, and GNSS applications. It features a 5.0 mm x 3.2 mm package, operates from -40°C to +105°C, and supports 2.8 V supply voltage with LVCMOS output. The device integrates on-chip regulators to eliminate the need for an external LDO and meets Telcordia GR-1244-CORE Stratum 3 specifications. It has no activity dips or micro jumps and is resistant to shock, vibration, and board bending.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AE-FP-28E0-20.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |