The SiT5356 is a 1 MHz to 60 MHz MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, offering ±100 ppb frequency stability across temperature, a typical frequency slope of ±1 ppb/°C, and 1.5e-11 ADEV at 10-second averaging. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package, features on-chip power regulators eliminating the need for an external LDO, and supports LVCMOS or clipped sinewave output. The part includes digital frequency control via I2C with 5 ppt resolution and up to ±3200 ppm pull range, and is available in 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. It is RoHS and REACH compliant, and features no activity dips or micro jumps.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AE-FP-25VT-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |