The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, offering ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It features a 5.0 mm × 3.2 mm package, operates from -40°C to +105°C, and integrates on-chip regulators to eliminate the need for external LDOs. The device supports LVCMOS or clipped sinewave outputs with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and includes digital frequency control via I2C with up to ±3200 ppm pull range and 5 ppt resolution. It is RoHS and REACH compliant, and resistant to vibration, shock, and electromagnetic interference.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AE-FP-25VT-16.367667 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.37 MHz |