The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C, compliant with Telcordia GR-1244-CORE Stratum 3 specifications. It is housed in a 5.0 mm × 3.2 mm package and supports LVCMOS or clipped sinewave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device integrates on-chip regulators to eliminate external LDOs and offers dynamic stability against vibration, shock, air flow, and EMI. It operates from -40°C to +105°C, features no activity dips or micro jumps, and is RoHS and REACH compliant. The part number SiT5356AE-FP-25N0-26
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AE-FP-25N0-26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |