The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, featuring ±100 ppb frequency stability across temperature, a typical frequency slope of ±1 ppb/°C, and 1.5e-11 ADEV at 10 seconds. It operates from -40°C to +105°C, integrates on-chip power regulators to eliminate external LDOs, and supports LVCMOS or clipped sinewave outputs. The device is housed in a 5.0 mm × 3.2 mm package and is RoHS and REACH compliant. This part is a DCTCXO variant with a 2.5 V supply, 20.0 MHz output frequency, and I2C-based digital frequency control with up to ±3200 ppm pull range and 5 ppt resolution. Pin 1 is configured as output enable.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AE-FN-25E0-20.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |