The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature, operating from -40°C to +105°C in a 5.0 mm × 3.2 mm package. It features on-chip power regulators, LVCMOS output, and supports 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. The device exhibits ±1 ppb/°C typical frequency slope, 1.5e-11 ADEV at 10 seconds, and is resistant to vibration, shock, and electromagnetic interference. It is RoHS and REACH compliant, with no activity dips or micro jumps.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AC-FP-33N0-1.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 1 MHz |