The SiT5356A-FP-0001 is a 1 MHz to 60 MHz Super-TCXO with ±100 ppb frequency stability across temperature, compliant to Telcordia GR-1244-CORE Stratum 3 specifications. It is packaged in a 5.0 mm x 3.2 mm surface-mount case, operates from -40°C to +105°C, and features an LVCMOS output with 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltage options. The device integrates on-chip regulators to eliminate external LDOs, offers no activity dips or micro jumps, and is resistant to vibration, shock, and board bending. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction. Digital frequency control via I2C is not enabled in this configuration, as the part is a TCXO variant with non-pullable output frequency.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356A-FP-0001 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |