The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, featuring ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It operates from -40°C to +105°C in a 5.0 mm x 3.2 mm package with LVCMOS output, integrates on-chip power regulators to eliminate external LDOs, and supports digital frequency control via I2C with 5 ppt resolution and up to ±3200 ppm pull range. The device is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to vibration, shock, and board bending.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356A-FNC0001 |
| Product Name | Super TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.37 MHz |