The SiT5349 is a 60 MHz to 220 MHz, ±50 ppb precision MEMS Super-TCXO in a 5.0 mm × 3.2 mm package, designed for high-reliability defense, space, avionics, and precision GNSS applications. It features acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, shock survivability above 30,000 g, and on-chip power regulators that eliminate the need for external LDOs. The device supports LVCMOS output with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and offers three configurations: TCXO, VCTCXO, and DCTCXO with I²C digital frequency control capable of 5 ppt resolution and up to ±3200 ppm pull range. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
60 to 220 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5349AE-FR-28E0B100.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |