The SiT5348 is a 1 MHz to 60 MHz ultra-precision MEMS Super-TCXO for aerospace and defense applications, offered in a 5.0 mm x 3.2 mm ceramic package. It provides ±50 ppb frequency stability over -40°C to 105°C, with acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g and shock survivability exceeding 30,000 g. The DCTCXO variant includes I2C interface for digital frequency control with 5 ppt resolution and up to ±3200 ppm pull range, operates on 3.3 V supply, and features LVCMOS output. On-chip regulators eliminate the need for external LDOs, and the device is RoHS and REACH compliant.
1 to 60 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5348AICFR033IHB10.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |