SiTime Corporation Ruggedized MHz Super-TCXOs SiT5348AI-FR033ITB50.000000

Description
1 to 60 MHz, ±50-ppb precision Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±50-ppb precision Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5348AI-FR033ITB50.000000 is a 1 MHz to 60 MHz, ±50 ppb stability Ultra-precision Super-TCXO in a 5.0 mm × 3.2 mm ceramic package, designed for aerospace and defense applications with acceleration sensitivity of 0.009 ppb/g and shock survivability exceeding 30,000 g. It features an I2C interface for digital frequency control with ±5 ppt resolution, a 3.3 V supply, LVCMOS output, and operates over -40°C to 105°C. On-chip regulators eliminate the need for an external LDO, and the device is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT5348AI-FR033ITB50.000000 is a 1 MHz to 60 MHz, ±50 ppb stability Ultra-precision Super-TCXO in a 5.0 mm × 3.2 mm ceramic package, designed for aerospace and defense applications with acceleration sensitivity of 0.009 ppb/g and shock survivability exceeding 30,000 g. It features an I2C interface for digital frequency control with ±5 ppt resolution, a 3.3 V supply, LVCMOS output, and operates over -40°C to 105°C. On-chip regulators eliminate the need for an external LDO, and the device is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Ruggedized MHz Super-TCXOs - SiT5348AI-FR033ITB50.000000 - SiTime Corporation
Santa Clara, CA, United States
Ruggedized MHz Super-TCXOs
SiT5348AI-FR033ITB50.000000
Ruggedized MHz Super-TCXOs SiT5348AI-FR033ITB50.000000
1 to 60 MHz, ±50-ppb precision Super-TCXO

1 to 60 MHz, ±50-ppb precision Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5348AI-FR033ITB50.000000
Product Name Ruggedized MHz Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-1032-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - 1473-SIT1569AC-J3-25E-0037.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details