The SiT5348 is a 1 MHz to 60 MHz ultra-precision MEMS Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, designed for aerospace and defense applications. It features a 5.0 mm x 3.2 mm ceramic package, low acceleration sensitivity of 0.009 ppb/g, and integrated on-chip regulators that eliminate the need for external LDOs. The device supports LVCMOS output and includes digital frequency control via I2C with 5 ppt resolution and up to ±3200 ppm pull range. It operates from 2.5 V, 2.8 V, 3.0 V, or 3.3 V supplies and is RoHS and REACH compliant.
1 to 60 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5348AI-FR033IHB10.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |